EN
  • EN
  • DE

CY6264-70SNC

Part No CY6264-70SNC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SNC N / IC SRAM 64KBIT 70NS 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Kb (8K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1031229-CY6264-70SNC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY6264
Introduction Date September 10, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY6264-70SNC CAD Model

Description

The Cypress Semiconductor Corp CY6264-70SNC is an integrated circuit that comes in a 28-SOIC package.

  • Product Status: Obsolete
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1031229
  • Note: Suitable alternative for cross-reference

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess