EN
  • EN
  • DE

CY62256NLL-55ZXE

Part No CY62256NLL-55ZXE
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT PAR 28TSOP I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Manufacturer Cypress Semiconductor Corp
Series MoBL®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP I
Family Name CY62256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Part Number CY62256NLL55ZXE, -CY62256NLL
Quantity per package 234
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916329-CY62256NLL-55ZXE
Ultra Librarian 3D Model Ultra Librarian CY62256NLL-55ZXE CAD Model

Description

The Cypress Semiconductor Corp CY62256NLL-55ZXE is an obsolete SRAM - Asynchronous Memory IC with a capacity of 256Kb (32K x 8) Parallel and a speed of 55 ns.

  • Package: 28-TSSOP (0.465", 11.80mm Width)
  • Mounting: surface
  • Family: CY62256
  • Category: Integrated Circuits (ICs)
  • Popularity: high
  • Supply and Demand Status: balanced
  • Quantity per package: 234
  • MSL Level: 3 (168 Hours)
  • REACH: REACH unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4178 $88.8356
4+ $36.4449 $145.7796
5+ $35.3060 $176.5300
7+ $34.1672 $239.1704
9+ $33.0284 $297.2556
12+ $29.6119 $355.3428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess