EN
  • EN
  • DE

CY62256LL-55SNXE

Part No CY62256LL-55SNXE
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K (32K x 8) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164377-CY62256LL-55SNXE
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62256LL-55SNXE CAD Model

Description

The CY62256LL-55SNXE is a low-power, high-speed CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp, now categorized as END-OF-LIFE. This SRAM was specifically designed for applications where both speed and power efficiency are critical. It provided fast access times with minimal power consumption, making it well-suited for portable devices, embedded systems, and battery-backed applications. Its asynchronous operation simplifies integration into various system designs.

Applications

  • Portable electronics
  • Embedded systems
  • Battery-backed systems
  • Cache memory
  • Data buffers
  • Instrumentation
  • Communication equipment

Features

  • Fast access time: Offers a fast access time of 55 ns, enabling quick data retrieval.
  • Low power consumption: Designed to minimize power consumption, extending battery life in portable devices.
  • Asynchronous operation: Operates asynchronously, simplifying integration into systems.
  • Wide voltage range: Supports a wide operating voltage range, typically from 2.7V to 5.5V.
  • Data retention: Capable of retaining data even when power is off.
  • Multiple package options: Available in various package types to suit different design requirements.

Benefits

  • Improved performance: Fast access times enhance the performance of the host system.
  • Extended battery life: Low power consumption contributes to longer battery life in portable applications.
  • Design simplicity: Asynchronous operation simplifies memory interface design.
  • Versatile operation: Wide voltage range allows usage in diverse systems.
  • Data integrity: Data retention ensures data is preserved during power outages.
  • Flexibility: Multiple package options provide design flexibility.

Additional Details

The CY62256LL-55SNXE operates across a broad voltage range and comes in various package configurations, including surface-mount and through-hole options. For detailed electrical characteristics, timing specifications, and application notes, refer to the device datasheet. Given that this SRAM is now END-OF-LIFE, it is crucial to identify suitable replacements or alternative memory solutions for new designs and for maintaining existing systems that depend on this component.

Cypress Semiconductor Corp, now part of Infineon Technologies, is a reputable provider of memory solutions. Although the CY62256LL-55SNXE is no longer actively in production, Cypress offers a variety of current SRAM products designed to meet the needs of modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess