EN
  • EN
  • DE

CY62256LL-55SNE

Part No CY62256LL-55SNE
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K (32K x 8) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164376-CY62256LL-55SNE
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62256LL-55SNE CAD Model

Description

The CY62256LL-55SNE is a high-performance, low-power CMOS Static RAM (SRAM) device from Cypress Semiconductor Corp., now listed as END-OF-LIFE. This SRAM was designed for applications requiring fast access times and low power consumption. It was commonly used in portable devices, embedded systems, and other applications where memory performance and energy efficiency are critical. Its asynchronous operation simplifies memory interface design.

Applications

  • Portable devices
  • Embedded systems
  • Cache memory
  • Buffer memory
  • Data logging
  • Wireless communication devices
  • Industrial control systems

Features

  • Fast access time: 55 ns access time enables high-speed data retrieval.
  • Low power consumption: Minimizes energy usage in battery-powered applications.
  • Asynchronous operation: Simplifies system design and eliminates the need for external clock signals.
  • Wide operating voltage range: Supports operation from 2.7V to 5.5V.
  • Data retention capability: Retains data even when power is removed.
  • Available in various package options: Provides flexibility in system design.

Benefits

  • Improved system performance: Fast access time enhances the overall performance of electronic systems.
  • Extended battery life: Low power operation extends battery life in portable devices.
  • Simplified design: Asynchronous operation reduces the complexity of memory interfaces.
  • Flexible operation: Wide operating voltage range allows for use in various systems.
  • Data protection: Data retention capability ensures data integrity.
  • Cost-effective: Provides a balance of performance and cost for various applications.

Additional Details

The CY62256LL-55SNE operates within a wide voltage range and is available in various package options, including SOIC and DIP. The device's datasheet provides detailed information about its electrical characteristics, timing specifications, and application guidelines. Given its END-OF-LIFE status, it's essential to evaluate alternative Cypress SRAM devices or explore different memory technologies for new designs and the maintenance of existing systems relying on this particular part.

Cypress Semiconductor Corp. is a leading provider of high-performance memory solutions. While this specific SRAM is no longer actively manufactured, Cypress continues to offer a wide range of SRAM devices designed to meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess