EN
  • EN
  • DE

CY62167EV30LL-45ZXAT

Part No CY62167EV30LL-45ZXAT
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 1Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455571-CY62167EV30LL-45ZXAT
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mbit
Memory Organization 2M x 8, 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Voltage - Supply 2.2 V ~ 3.6 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian CY62167EV30LL-45ZXAT CAD Model

Description

The CY62167EV30LL-45ZXAT is a 1M x 16-bit static RAM (SRAM) developed by Cypress, now part of Infineon Technologies. It is engineered for high-speed operation, featuring a 45 ns access time that makes it suitable for applications requiring fast data access, such as advanced telecommunications systems, industrial controls, and automotive electronics. This SRAM provides an asynchronous interface for ease of integration into a wide range of applications, without the need for clock synchronization. Its low-power design, coupled with a deep power-down mode, ensures minimal energy consumption during operation and standby, making it ideal for battery-operated and power-sensitive devices. The CY62167EV30LL-45ZXAT is housed in a TSOP II package, which is optimized for space efficiency and compatibility with standard surface-mount technology, offering a compact footprint for densely packed electronic assemblies. Cypress is recognized for its commitment to reliability and quality, ensuring that this high-performance SRAM component meets the stringent requirements of today's sophisticated digital environments, offering a dependable, high-speed memory solution that enhances the overall system performance and reliability.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess