EN
  • EN
  • DE

CY62158CV33LL-70BAI

Part No CY62158CV33LL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 1024K x 8 MoBL Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164360-CY62158CV33LL-70BAI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62158CV33LL-70BAI CAD Model

Description

The CY62158CV33LL-70BAI is a high-performance, low-power CMOS static RAM (SRAM) device from Cypress Semiconductor. This SRAM is designed for applications demanding fast access times, low power consumption, and high reliability. Its features make it well-suited for portable devices, embedded systems, and other applications where power efficiency and speed are critical.

Applications

  • Portable devices (e.g., handheld computers, mobile phones)
  • Embedded systems
  • Data logging
  • Battery-backed systems
  • Industrial control systems

Features

  • High-speed access time (70 ns)
  • Low operating voltage (3.3V)
  • Low power consumption
  • Automatic power-down when deselected
  • Data retention voltage as low as 2.0V
  • TTL-compatible inputs and outputs
  • Available in various package options

Benefits

  • Extended battery life in portable applications due to low power consumption
  • Improved system performance with fast access times
  • Simplified system design with TTL-compatible I/O
  • Data retention even during power loss
  • Reduced system cost

Additional Details

The CY62158CV33LL-70BAI operates from a single 3.3V power supply. The device features an automatic power-down mode that significantly reduces power consumption when it is not being accessed. Its low data retention voltage ensures that data is preserved even during power outages. The CY62158CV33LL-70BAI is designed to provide a reliable and cost-effective memory solution for a wide range of applications where low power consumption and high speed are essential. The use of advanced CMOS technology ensures optimal performance and reliability.

Note: This part is marked as END-OF-LIFE, meaning it may no longer be actively manufactured. Consider checking with Cypress or distributors for availability and potential replacement options.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess