EN
  • EN
  • DE

CY62146DV30LL-55BVXI

Part No CY62146DV30LL-55BVXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4-Mbit (256K x 16) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164329-CY62146DV30LL-55BVXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62146DV30LL-55BVXI CAD Model

Description

The CY62146DV30LL-55BVXI is a high-performance, low-voltage CMOS Static RAM (SRAM) from Cypress Semiconductor Corp. This SRAM is characterized by its fast access times and low power consumption, making it suitable for a variety of memory applications. It is designed for systems requiring quick data access and retention with minimal power usage.

Applications

  • Portable Computing: Used in laptops, notebooks, and other portable devices where low power consumption is crucial.
  • Embedded Systems: Suitable for various embedded systems requiring high-speed memory.
  • Industrial Control: Employed in industrial control systems for data logging and process control.
  • Telecommunications Equipment: Utilized in networking and telecommunications equipment for buffering and data storage.
  • Medical Devices: Found in medical equipment requiring low power and high reliability.

Features

  • Fast Access Time: Offers a fast access time of 55 ns.
  • Low-Voltage Operation: Operates at a low voltage, reducing power consumption.
  • CMOS Technology: Manufactured using CMOS technology for optimal performance and power efficiency.
  • Data Retention: Provides reliable data retention capabilities.
  • Package Options: Available in a variety of package options.

Benefits

  • Enhanced System Performance: Fast access times contribute to improved system performance.
  • Extended Battery Life: Low-voltage operation helps extend battery life in portable applications.
  • High Reliability: CMOS technology ensures high reliability and data integrity.
  • Simplified Integration: Easy to integrate into existing systems with minimal design effort.
  • Cost-Effective: Provides a good balance between performance and cost.

Additional Details

The CY62146DV30LL-55BVXI is a 4M x 1 bit static RAM designed for low voltage operation. The SRAM utilizes advanced CMOS technology to ensure both high speed and low power consumption. Its fast access time of 55ns makes it suitable for applications needing rapid data access. Due to its end-of-life status, it's important to consider potential replacements for new designs.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6666 $64.9998
6+ $17.7778 $106.6668
9+ $17.2222 $154.9998
12+ $16.6667 $200.0004
16+ $16.1111 $257.7776
21+ $14.4444 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess