EN
  • EN
  • DE

CY62137FV30LL-45BVXIT

Part No CY62137FV30LL-45BVXIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 2MBIT 45NS 48VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series MoBL
Packaging Reel - TR
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (128K x 16)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-VFBGA
Manufacturer Package 48-VFBGA (6x8)
Manufacturer Homepage www.cypress.com
Win Source Part Number 752791-CY62137FV30LL-45BVXIT
Popularity Medium
Supply and Demand Status Limited
Family Name CY62137FV30LL
Introduction Date October 10, 2001
ECCN 3A991.b.2.a
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CY62137FV30LL-45BVXIT CAD Model

Description

The CY62137FV30LL-45BVXIT is a 2Mb asynchronous SRAM manufactured by Cypress Semiconductor Corp.

  • Series: MoBL
  • Memory Size: 2Mb (128K x 16)
  • Voltage Range: 2.2V to 3.6V
  • Access Time: 45ns
  • Package: 48-VFBGA
  • Operating Temperature: -40°C to 85°C (TA)
  • Memory Interface: Parallel
  • Write Cycle Time: 45ns
  • Popularity: High
  • Estimated EOL Date: 2026
  • RoHS Compliant: Yes
  • Manufactured In: Thailand

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1026 $61.5390
35+ $3.3668 $117.8380
54+ $3.2606 $176.0724
74+ $3.1555 $233.5070
95+ $3.0504 $289.7880
127+ $2.7350 $347.3450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess