EN
  • EN
  • DE

CY62128VLL-70

Part No CY62128VLL-70
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM 128Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957575-CY62128VLL-70
Series *
Ultra Librarian 3D Model Ultra Librarian CY62128VLL-70 CAD Model

Description

The CY62128VLL-70 is a high-performance, ultra-low-power CMOS Static RAM (SRAM) from Cypress Semiconductor. It is organized as 128K words of 8 bits each (128K x 8). This SRAM is designed for applications requiring both fast access times and minimal power consumption, making it ideal for portable devices and battery-backed systems.

Applications:

  • Portable Electronics: Widely used in devices such as smartphones, tablets, and wearable devices for storing data and program code.
  • Handheld Instruments: Employed in portable testing and measurement equipment for data logging and configuration storage.
  • Medical Devices: Utilized in medical devices like glucose meters and patient monitors for storing critical patient data.
  • Industrial Control Systems: Integrated into industrial controllers and automation systems for storing program parameters and real-time data.
  • Automotive Electronics: Found in automotive systems such as engine control units (ECUs) and infotainment systems for storing calibration data and system settings.

Features:

  • Fast Access Time: Offers a fast access time of 70 ns, enabling quick data retrieval and processing.
  • Ultra-Low Power Consumption: Designed with CMOS technology to minimize power consumption in both active and standby modes.
  • Wide Operating Voltage: Operates over a wide voltage range, typically between 2.7V and 3.6V.
  • Data Retention: Retains data even when power is removed, ensuring data integrity in battery-backed applications.
  • Byte-Wide Operation: Supports byte-wide data access, simplifying data manipulation.
  • Available in Various Packages: Offered in different package types, including SOIC and TSOP, to accommodate various board layouts.

Benefits:

  • Extended Battery Life: Ultra-low power consumption extends the operational life of battery-powered devices.
  • Improved System Performance: Fast access time enhances overall system performance by reducing data access latency.
  • Reliable Data Storage: Provides reliable non-volatile data storage, ensuring data integrity even in the event of power loss.
  • Flexible Integration: Wide operating voltage range and various package options allow for flexible integration into existing systems.
  • Reduced System Cost: Low power consumption can reduce the size and cost of the power supply required in the system.

The CY62128VLL-70 typically comes in a SOIC (Small Outline Integrated Circuit) or TSOP (Thin Small Outline Package) package. It features a low standby current, which further reduces power consumption when the device is not actively being accessed. The device is designed to operate over a wide temperature range, making it suitable for use in various environments. Its high reliability and low power consumption make it a popular choice for a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5008 $67.5040
11+ $11.0776 $121.8536
17+ $10.7311 $182.4287
23+ $10.3858 $238.8734
29+ $10.0393 $291.1397
39+ $9.0009 $351.0351
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,255 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess