EN
  • EN
  • DE

CY62128BLL-70

Part No CY62128BLL-70
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0212+
Reference case TSOP
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 752790-CY62128BLL-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62128BLL-70 CAD Model

Description

The CY62128BLL-70 is a high-performance CMOS Static RAM (SRAM) device from Cypress Semiconductor. It is organized as 128K x 8 bits and is designed for memory applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, networking equipment, and various electronic devices where quick data retrieval is essential.

Applications:

  • Embedded Systems: Used as primary or secondary memory in microcontrollers and microprocessors for code and data storage.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering and fast data access.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial controllers for storing configuration data and real-time data.
  • Medical Devices: Incorporated into medical instruments and equipment for storing patient data and application code.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other testing instruments for data acquisition and analysis.

Features:

  • Fast Access Time: Offers a typical access time of 70 ns, enabling rapid data retrieval.
  • Low Power Consumption: Consumes minimal power during operation, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V, providing flexibility in system design.
  • TTL-Compatible Inputs and Outputs: Ensures easy interfacing with other digital logic circuits.
  • Automatic Power-Down Feature: Reduces power consumption when the device is not actively being accessed.
  • Data Retention: Maintains data integrity even when power is removed.

Benefits:

  • High-Speed Performance: Enables quick data access, improving overall system performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power consumption.
  • Design Flexibility: Wide operating voltage range and TTL compatibility simplify system integration.
  • Data Reliability: Ensures data integrity and prevents data loss.
  • Reduced System Cost: Cost-effective solution for applications requiring high-speed memory.

Additional Details:

The CY62128BLL-70 is available in various package options, including SOIC, TSOP, and PDIP. It has an operating temperature range of -40°C to +85°C. The standby current is very low, typically in the microampere range. The device is compliant with RoHS standards, ensuring it is environmentally friendly. It is commonly used with microcontrollers like the Cypress PSoC family, as well as other popular MCUs.

The memory array is structured as 131,072 words of 8 bits each. Read and write operations are controlled via standard address, chip enable, output enable, and write enable signals. The device's design ensures stable operation and minimal data corruption risk.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess