EN
  • EN
  • DE

CY6146CV30LL-70BAIT

Part No CY6146CV30LL-70BAIT
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description ASYNC RAM / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Cypress Semiconductor Corp
Series *
Package Bulk
Standard Package 2,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1347538-CY6146CV30LL-70BAIT
Ultra Librarian 3D Model Ultra Librarian CY6146CV30LL-70BAIT CAD Model

Description

The CY6146CV30LL-70BAIT is a high-performance Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times, low voltage operation, and low power consumption. This SRAM is organized as 4M x 16 bits, offering significant memory capacity.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging equipment
  • Aerospace and defense applications

Features:

  • Fast access time (70 ns)
  • Low voltage operation (3.0V)
  • Low power consumption
  • CMOS technology
  • TTL-compatible inputs and outputs
  • Available in various package options

Benefits:

  • Increased system performance due to fast data access
  • Reduced power consumption, leading to energy efficiency
  • Simplified system design due to TTL compatibility
  • Enhanced system reliability through stable operation
  • Suitable for battery-powered and low-power applications

Additional Details:

The CY6146CV30LL-70BAIT offers a fast access time of 70 ns, which is crucial for high-speed data processing applications. Its low voltage operation (3.0V) reduces power consumption and simplifies power supply design. The CMOS construction further contributes to low power consumption. The TTL-compatible inputs and outputs allow for easy integration with other digital logic circuits. The SRAM is available in various package options to suit different application requirements. The specific package and temperature grade are indicated by the suffix "BAIT".

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess