EN
  • EN
  • DE

CY6116-55DMB

Part No CY6116-55DMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 2K X 8 Standard SRAM 55 Ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207502-CY6116-55DMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY6116-55DMB CAD Model

Description

The CY6116-55DMB is a high-speed static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times and low power consumption. The device offers a capacity of 16K bits, organized as 2048 words by 8 bits. It is particularly well-suited for use in cache memory, buffer memory, and other high-performance memory applications.

Applications

  • Cache Memory
  • Buffer Memory
  • High-Speed Data Acquisition Systems
  • Embedded Systems
  • Digital Signal Processing (DSP)

Features

  • Fast Access Time: 55 ns access time ensures quick data retrieval.
  • Low Power Consumption: Reduces energy usage in portable devices and other power-sensitive applications.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other TTL logic devices.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying system design.
  • Three-State Outputs: Allows for easy memory expansion by disabling outputs when not selected.
  • Equal Access and Cycle Times: Simplifies timing considerations in system design.

Benefits

  • Improved System Performance: Fast access times enable quick data processing and retrieval.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified System Integration: TTL-compatible interfaces ease integration with existing systems.
  • Reduced Design Complexity: Fully static operation eliminates the need for complex refresh circuitry.
  • Increased System Reliability: High-quality manufacturing ensures reliable operation in demanding environments.

Additional Details

The CY6116-55DMB operates on a single 5V power supply and is available in various package options, including DIP and SOIC. Its fully static operation means that data is retained as long as power is applied, eliminating the need for complex refresh cycles. The device's three-state outputs facilitate easy memory expansion by allowing multiple devices to share a common data bus. Cypress Semiconductor is a well-known manufacturer of high-performance memory devices, and the CY6116-55DMB is a reliable and cost-effective solution for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cirrus Logic Inc.
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess