EN
  • EN
  • DE

CY37256P160-83AXI

Part No CY37256P160-83AXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 15NS 160LQFP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Cypress Semiconductor Corp
Series Ultra37000™
Package Tray
Product Status Obsolete
Programmable Type In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 256
Number of I/O 133
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 160-LQFP
Supplier Device Package 160-TQFP (24x24)
Base Product Number CY37256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1026865-CY37256P160-83AXI
Ultra Librarian 3D Model Ultra Librarian CY37256P160-83AXI CAD Model

Description

The CY37256P160-83AXI is a high-performance Complex Programmable Logic Device (CPLD) from Cypress Semiconductor. It offers a flexible and efficient solution for implementing a wide range of digital logic functions. This CPLD is designed to provide high speed and low power consumption, making it suitable for demanding applications.

Applications:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunications
  • Medical devices

Features:

  • 256 Macrocells
  • 160 Pins
  • High-speed operation: 83 MHz maximum frequency
  • Low power consumption
  • In-system programmability (ISP)
  • Flexible I/O architecture
  • Advanced pin-locking architecture

Benefits:

  • High Performance: The CY37256P160-83AXI delivers high-speed performance, enabling it to handle complex logic functions efficiently.
  • Design Flexibility: With 256 macrocells and a flexible I/O architecture, this CPLD offers a high degree of design flexibility, allowing designers to implement a wide range of custom logic circuits.
  • Reduced Power Consumption: The low-power design of the CY37256P160-83AXI helps to minimize power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Simplified Design Process: The in-system programmability (ISP) feature allows for easy programming and debugging of the CPLD, simplifying the design process.

Additional Details:

The CY37256P160-83AXI CPLD is typically programmed using a hardware description language (HDL) such as VHDL or Verilog. Cypress provides development tools and software that can be used to compile and program the CPLD. The device features a JTAG interface for programming and debugging. The operating voltage and temperature range should be considered when designing with this CPLD. Refer to the Cypress datasheet for detailed specifications, including timing characteristics, power consumption, and package dimensions. The pin-locking architecture ensures that pin assignments remain consistent even when the design is modified.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess