EN
  • EN
  • DE

CY29653AXC

Part No CY29653AXC
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK ZDB 8OUT 125MHZ 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series Spread Aware
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL Yes with Bypass
Input LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Manufacturer Homepage www.cypress.com
Win Source Part Number 709969-CY29653AXC
Popularity Medium
Supply and Demand Status Limited
Family Name CY29653
Introduction Date May 15, 2003
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian CY29653AXC CAD Model

Description

The CY29653AXC is a programmable clock generator from Cypress Semiconductor. Clock generators are essential components in electronic systems, providing precise timing signals for various digital circuits, microprocessors, and memory devices. This particular device offers flexibility in generating multiple clock frequencies from a single crystal or reference clock.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) to generate precise timing signals for data transmission.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and industrial control systems for synchronization.
  • Consumer Electronics: Utilized in set-top boxes, media players, and digital TVs for clocking various system components.
  • Computing Platforms: Found in motherboards, graphics cards, and embedded systems to provide clock signals for processors and memory.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and logic analyzers for accurate timing control.

Features

  • Programmable Clock Output: Generates multiple clock frequencies that can be programmed via I2C or SPI interface.
  • Low Jitter: Provides clean and stable clock signals with low phase noise.
  • Wide Frequency Range: Supports a broad range of output frequencies to accommodate different system requirements.
  • Multiple Output Clocks: Can generate multiple independent clock outputs simultaneously.
  • Crystal or Reference Clock Input: Accepts either a crystal oscillator or an external reference clock as the input source.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Flexibility: Programmable outputs allow for easy customization of clock frequencies.
  • High Performance: Low jitter and phase noise ensure reliable system operation.
  • Integration: Single-chip solution reduces component count and board space.
  • Simplified Design: Eases clock tree design and management.
  • Cost-Effective: Provides a cost-efficient solution for generating multiple clock frequencies.

Additional Details

The CY29653AXC operates from a 3.3V power supply. It typically features a fractional-N PLL (Phase-Locked Loop) for frequency synthesis. The device is often configured using Cypress's proprietary software tools. The output clock frequencies and other parameters can be programmed via an I2C or SPI serial interface. It offers excellent frequency stability over a wide temperature range. It is commonly used in applications where multiple, precise clock frequencies are needed from a single reference source. This clock generator helps to reduce BOM (Bill of Materials) cost and simplifies the clock tree design in electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess