EN
  • EN
  • DE

CY25566SXC

Part No CY25566SXC
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0713+
Reference case SOP16
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709965-CY25566SXC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY25566SXC CAD Model

Description

The CY25566SXC is a programmable clock generator from Cypress Semiconductor, designed to provide flexible clocking solutions for a variety of electronic applications. It offers the ability to synthesize multiple clock frequencies from a single reference, reducing the need for multiple crystal oscillators. Its programmability allows designers to customize the clock outputs to match the specific requirements of their system.

Applications:

  • Consumer Electronics: Used in DVD players, set-top boxes, and other media devices to generate accurate clock signals for audio and video processing.
  • Networking Equipment: Provides clock signals for Ethernet controllers, PHYs, and other network interfaces in routers and switches.
  • Industrial Control Systems: Used for precise timing in automation and control applications.
  • Computer Peripherals: Clock generation for USB controllers, hard drives, and other peripheral devices.
  • Embedded Systems: General-purpose clock source for various embedded applications requiring flexible clock outputs.

Features:

  • Programmable Output Frequencies: Allows for the configuration of output frequencies through software or hardware settings.
  • Integrated Phase-Locked Loop (PLL): Enables precise frequency multiplication and synthesis.
  • Multiple Output Clocks: Generates several independent clock signals from a single input reference.
  • Low Jitter Performance: Ensures stable and clean clock signals, minimizing timing errors.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) emissions.
  • Crystal Oscillator Interface: Supports connection to a variety of crystal oscillators.

Benefits:

  • Flexibility in Clocking Design: Offers easy customization of clock frequencies and parameters.
  • Reduced Component Count: Integrates multiple clocking functions into a single chip.
  • Improved System Performance: Provides high-quality clock signals for reliable operation.
  • Lower EMI Emissions: Reduces interference with other electronic components.
  • Simplified Board Layout: Reduces the complexity of routing clock signals.

Additional Details:

The CY25566SXC is typically configured via a serial interface, allowing for dynamic adjustment of clock parameters. It supports a wide range of input and output frequencies and includes power-down modes to conserve energy. It is commonly available in surface-mount packages, such as SOIC or TSSOP. The datasheet provides comprehensive information on electrical characteristics, timing specifications, and programming procedures. The 'SXC' likely refers to the package type and temperature range.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5229 $52.1832
19+ $5.3522 $101.6918
29+ $5.1849 $150.3621
40+ $5.0177 $200.7080
52+ $4.8504 $252.2208
69+ $4.3486 $300.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess