EN
  • EN
  • DE

CY23S02SI-1T

Part No CY23S02SI-1T
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Spread Aware™, Frequency Multiplier and Zero Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164085-CY23S02SI-1T
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY23S02SI-1T CAD Model

Description

The CY23S02SI-1T is a clock buffer from Cypress Semiconductor, designed for low-skew clock distribution in various applications. It is part of Cypress's family of clock management solutions, providing a reliable method for distributing clock signals across a system while minimizing signal degradation and timing skew.

Applications

  • Networking equipment
  • Telecommunications systems
  • Server platforms
  • Data storage devices
  • High-performance computing

Features

  • Low skew outputs: Ensures minimal timing differences between clock outputs.
  • Operating Frequency: Operates at a specific frequency.
  • Output Enable Control: Allows for enabling or disabling the clock outputs.
  • Packaging: Available in a specific package type which allows for easy integration.
  • Supply Voltage: Operates at a specified supply voltage.

Benefits

  • Improved System Performance: Low skew clock distribution leads to better timing margins and enhanced system performance.
  • Reduced Timing Errors: Minimizing skew reduces the risk of setup and hold time violations in digital circuits.
  • Enhanced Signal Integrity: Proper clock distribution maintains signal quality across the system.
  • Simplified Clock Management: Provides a centralized solution for managing and distributing clock signals.

Additional Details

The CY23S02SI-1T is designed to meet the stringent timing requirements of high-speed digital systems. Its low-skew characteristics are particularly important in applications where precise timing is critical for proper operation. This component is often used in conjunction with other clock management devices to create a complete clocking solution. Additional specs might include propagation delay, output impedance, and operating temperature range.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3607 $51.9354
52+ $1.9370 $100.7240
80+ $1.8765 $150.1200
111+ $1.8160 $201.5760
143+ $1.7554 $251.0222
191+ $1.5738 $300.5958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess