EN
  • EN
  • DE

CY2304NZZI-1

Part No CY2304NZZI-1
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Application Specific
Description Four Output PCI-X and General Purpose Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Main Purpose PCI Express (PCIe)
Input LVCMOS, LVTTL
Output LVCMOS
Number of Circuits 1
Frequency - Max 140MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1164042-CY2304NZZI-1
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY2304
Introduction Date February 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY2304NZZI-1 CAD Model

Description

The CY2304NZZI-1 is a Zero Delay Buffer (ZDB) from Cypress Semiconductor. Its primary function is to distribute clock signals with minimal added delay and skew. Zero delay buffers are crucial in high-speed digital systems to ensure proper timing and synchronization between different components. Because the product is listed as END-OF-LIFE, it is most likely used as a replacement part.

Applications

  • Motherboards: Used in computer motherboards to distribute the main system clock to various components like the CPU, memory, and peripherals.
  • Networking equipment: Found in routers, switches, and other networking devices to ensure synchronized data transfer.
  • Graphics cards: Distributes clock signals to the GPU and memory chips.
  • High-speed backplanes: Buffers and distributes clock signals across backplanes in server and communication systems.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other instruments requiring precise timing.

Features

  • Zero delay: Minimizes the delay between the input clock and the output clocks.
  • Low skew: Ensures that all output clocks are synchronized with minimal timing difference.
  • Multiple outputs: Provides multiple buffered clock outputs to drive different components.
  • Wide operating frequency range: Supports a wide range of input clock frequencies.
  • Low jitter: Maintains low jitter performance to preserve clock signal integrity.

Benefits

  • Improved system performance: Ensures proper timing and synchronization, leading to better overall system performance.
  • Reduced signal degradation: Buffers the clock signal to maintain signal integrity and reduce signal degradation.
  • Simplified clock distribution: Simplifies the design of clock distribution networks by providing multiple buffered outputs.
  • Increased design flexibility: Supports a wide range of clock frequencies and configurations, offering greater design flexibility.
  • Enhanced reliability: Ensures reliable clock signal distribution, reducing the risk of timing-related errors.

Additional Details

The CY2304NZZI-1 typically operates at a specific supply voltage and temperature range. Its output clock frequency and skew specifications are critical parameters. The datasheet provides detailed information about the input and output clock characteristics, as well as the power consumption. Pay attention to the recommended termination techniques and PCB layout guidelines to minimize signal reflections and ensure optimal performance. Consider using decoupling capacitors near the power supply pins to filter out noise. Consult the Cypress Semiconductor website for datasheets and application notes related to this part number. Due to the end-of-life status, availability may be limited.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess