EN
  • EN
  • DE

BQ20Z70EVM-001

Part No BQ20Z70EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description MODULE EVAL BQ20Z70/29330/29412
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features BQ20Z70/BQ29330/BQ29410 Battery Gauge Power Management Evaluation Board
Manufacturer Texas Instruments
Series Impedance Track™
Package Box
Family Name bq20z70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-30729, BQ20Z70EVM-001-ND, BQ20Z70EVM001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913422-BQ20Z70EVM-001
Ultra Librarian 3D Model Ultra Librarian BQ20Z70EVM-001 CAD Model

Description

Introducing the BQ20Z70EVM-001 Evaluation Module from Texas Instruments

The BQ20Z70EVM-001 is a comprehensive evaluation system designed to assist in the development of battery management solutions using the Texas Instruments BQ20Z70 battery fuel gauge with Impedance Track™ technology. This advanced evaluation module (EVM) is an essential tool for engineers and designers who are looking to create sophisticated battery management systems for portable devices such as laptops, smartphones, and other electronics that require reliable battery performance monitoring.

Key Features of the BQ20Z70EVM-001

  • Impedance Track Technology: At the heart of the BQ20Z70EVM-001 is the Impedance Track algorithm, which provides accurate battery capacity monitoring by adapting to changes in battery properties over time.
  • Flexible Configuration: The EVM supports a wide range of battery chemistries and configurations, allowing for versatile application across different types of battery-powered devices.
  • Integrated Fuel Gauging: With the BQ20Z70 fuel gauge, the EVM offers precise measurement of remaining battery capacity, state-of-charge, and battery health, ensuring optimal performance and longevity of the battery pack.
  • Software Support: The EVM is compatible with Texas Instruments' Battery Management Studio (bqStudio) software, enabling users to program, calibrate, and test the battery management system through a user-friendly interface.
  • Robust Protection Features: The module includes protection circuitry against overcharge, over-discharge, short-circuit, and overcurrent conditions, safeguarding both the battery and the device it powers.

Applications

With its advanced features, the BQ20Z70EVM-001 is ideal for developing battery management systems for a variety of applications, including:

  • Consumer Electronics
  • Portable Computing Devices
  • Medical Devices
  • Industrial Equipment

Why Choose the BQ20Z70EVM-001?

For professionals looking to streamline the development process of battery management systems, the BQ20Z70EVM-001 offers a reliable and efficient solution. Its compatibility with multiple battery types and its comprehensive software support make it a versatile and user-friendly tool for ensuring optimal battery performance and safety.

Whether you are developing a new product or improving an existing one, the BQ20Z70EVM-001 from Texas Instruments provides the technology and support needed to create a superior battery management system.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess