EN
  • EN
  • DE

CY23047NZZXI-1T

Part No CY23047NZZXI-1T
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821357-CY23047NZZXI-1T
Ultra Librarian 3D Model Ultra Librarian CY23047NZZXI-1T CAD Model

Description

The CY23047NZZXI-1T is a Zero Delay Buffer (ZDB) from Cypress Semiconductor. Zero Delay Buffers are used to distribute clock signals throughout a system while minimizing the delay between the input clock and the output clocks. This ensures that all parts of the system receive the clock signal at approximately the same time, which is crucial for high-speed digital systems.

Applications

  • Motherboards: Used to distribute clock signals to various components, such as the CPU, memory, and chipset.
  • Networking equipment: Found in routers, switches, and other networking devices to synchronize clock signals.
  • High-speed digital systems: Used in any system where precise clock timing is critical.
  • Graphics cards: Distributes the clock signal to the GPU and memory.

Features

  • Zero delay: Minimizes the delay between the input and output clocks.
  • Multiple outputs: Distributes the clock signal to multiple devices.
  • Low jitter: Maintains the quality of the clock signal.
  • Adjustable delay: Some ZDBs allow for fine-tuning of the delay.
  • Low power consumption: Designed for efficient power use.

Benefits

  • Improved performance: Ensures that all parts of the system are synchronized, improving overall performance.
  • Reduced skew: Minimizes clock skew, which can cause timing errors.
  • Simplified design: Reduces the need for complex clock distribution networks.
  • Increased reliability: Helps to ensure that the system operates reliably at high speeds.
  • Easy integration: Available in standard packages for easy integration into existing systems.

Additional Details

A Zero Delay Buffer typically uses a Phase-Locked Loop (PLL) to synchronize the output clocks to the input clock. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. It's essential to consult the datasheet for specific application guidelines and performance characteristics. The 'NZZXI-1T' suffix refers to specific packaging and temperature grade options. Important parameters include propagation delay, output skew, and supply voltage range.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9810 $64.9050
11+ $10.6514 $117.1654
17+ $10.3188 $175.4196
24+ $9.9861 $239.6664
30+ $9.6535 $289.6050
41+ $8.6544 $354.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess