EN
  • EN
  • DE

CY2302SI-1T

Part No CY2302SI-1T
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Frequency Multiplier and Zero Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164040-CY2302SI-1T
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY2302SI-1T CAD Model

Description

The CY2302SI-1T is a Zero Delay Buffer (ZDB) from Cypress Semiconductor. Zero Delay Buffers are designed to synchronize the output clock with the input clock, minimizing delay and jitter. This particular model is part of the CY2302 series, which is known for its performance in clock distribution applications.

Applications:

  • Clock distribution networks
  • Motherboards
  • Networking equipment
  • Servers
  • Workstations
  • Any system requiring synchronized clock signals

Features:

  • Zero delay between input and output clocks
  • Low jitter performance
  • Operates at a specific frequency (refer to datasheet for exact frequency, typically up to a few hundred MHz)
  • Output enable control
  • Multiple output clocks (number of outputs depends on the specific model)
  • 3.3V or 5V power supply operation (depending on the specific model)
  • Available in various package types (e.g., SOIC, TSSOP)

Benefits:

  • Improved system performance due to synchronized clocks
  • Reduced timing margins, allowing for faster clock speeds
  • Enhanced reliability due to low jitter
  • Simplified clock distribution design
  • Lower system cost compared to alternative clock synchronization methods

Additional Details:

The CY2302SI-1T requires careful design considerations, including proper termination and power supply decoupling, to achieve optimal performance. Refer to the Cypress datasheet for detailed specifications, including frequency range, power supply requirements, timing characteristics, and package information. Proper PCB layout is crucial to minimize signal reflections and ensure signal integrity. The device's operating temperature range and storage temperature range are also detailed in the datasheet.

This component is often used in conjunction with other clock management devices, such as phase-locked loops (PLLs), to generate and distribute clock signals throughout a system. Its zero-delay characteristic makes it particularly well-suited for applications where precise timing is critical. As an END-OF-LIFE product, sourcing and availability should be carefully considered.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2326 $57.8608
20+ $5.9344 $118.6880
31+ $5.7496 $178.2376
42+ $5.5636 $233.6712
54+ $5.3788 $290.4552
72+ $4.8221 $347.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess