EN
  • EN
  • DE

SN74HC158PWRG4

Part No SN74HC158PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description qUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254536-SN74HC158PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC158PWRG4 CAD Model

Description

Product Overview: SN74HC158PWRG4 by Texas Instruments

The SN74HC158PWRG4 is a high-performance integrated circuit from Texas Instruments, designed to offer reliable multiplexing capabilities for a variety of digital applications. This quad 2-line to 1-line data selector/multiplexer is part of the 74HC family, known for its high-speed CMOS technology. The device is specifically crafted to deliver exceptional performance in systems that require the efficient selection or routing of digital signals.

Key Features

  • Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
  • Number of Circuits: Four
  • Output Type: Non-Inverted
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16

Performance and Quality

The SN74HC158PWRG4 boasts a wide operating voltage range, making it suitable for interfacing with both TTL and CMOS logic levels without the need for external components. Its low power consumption and high noise immunity are hallmarks of the HC series, ensuring stable operation in electronic systems. Additionally, the device features a balanced propagation delay and transition times, which provide consistent performance across the entire voltage range.

Applications

With its versatile functionality, the SN74HC158PWRG4 is ideal for a multitude of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Reliability and Packaging

The device is provided in a TSSOP-16 package, which is optimized for reduced space on PCBs while ensuring thermal efficiency and mechanical robustness. Texas Instruments' commitment to quality ensures that the SN74HC158PWRG4 meets stringent industry standards for reliability and performance. Each unit is rigorously tested and designed to withstand challenging environmental conditions, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess