EN
  • EN
  • DE

CY22393XC-1H

Part No CY22393XC-1H
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821354-CY22393XC-1H
Ultra Librarian 3D Model Ultra Librarian CY22393XC-1H CAD Model

Description

The CY22393XC-1H is a programmable clock generator from Cypress Semiconductor. It is designed to provide precise and stable clock signals for a variety of applications. This clock generator is part of Cypress's broader family of timing solutions, known for their flexibility and performance. It offers configurable output frequencies and supports various clock formats, enabling its use in diverse electronic systems.

Applications:

  • Consumer electronics devices.
  • Networking equipment.
  • Industrial control systems.
  • Computer peripherals.
  • Embedded systems.

Features:

  • Programmable output frequencies: Allows users to customize clock signals to match specific system requirements.
  • Low jitter performance: Ensures signal integrity and reduces timing errors.
  • Multiple output channels: Supports the generation of several independent clock signals.
  • Integrated loop filter: Simplifies design and reduces external component count.
  • Configurable clock formats: Accommodates various clock standards and protocols.

Benefits:

  • Improved system performance: Precise clock signals enhance overall system timing and data transfer rates.
  • Design flexibility: Programmability allows for easy adaptation to different applications and configurations.
  • Reduced BOM cost: Integrated features minimize the need for external components.
  • Enhanced reliability: Low jitter and stable clock outputs improve system stability.
  • Simplified design process: Configuration tools and support resources streamline development efforts.

Additional Details:

The CY22393XC-1H operates from a standard supply voltage and is available in a compact package. Its programming interface allows for easy configuration and adjustment of clock parameters. The device is designed to meet stringent industry standards for timing accuracy and stability. Specific details regarding frequency ranges, voltage requirements, and programming protocols can be found in the Cypress Semiconductor datasheet for this part.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess