EN
  • EN
  • DE

CY2071ASL-526

Part No CY2071ASL-526
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054027-CY2071ASL-526
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2071ASL-526 CAD Model

Description

The CY2071ASL-526 is a precision clock generator from Cypress Semiconductor. It's designed to provide accurate and stable clock signals for a variety of applications, particularly those requiring low jitter and high-performance timing.

Applications:

  • PC Motherboards
  • Notebook Computers
  • Server Platforms
  • Embedded Systems
  • Storage Devices

Features:

  • Multiple Clock Outputs: Provides several independent clock signals from a single device.
  • Low Jitter: Ensures high-quality clock signals for sensitive applications.
  • Programmable Frequency: Allows flexible configuration of output frequencies.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • I2C Interface: Simplifies programming and control of clock parameters.

Benefits:

  • Stable Clock Signals: Ensures reliable system operation.
  • Reduced EMI: Improves system compatibility and reduces noise.
  • Flexible Clocking: Adaptable to various application requirements.
  • Simplified Design: Reduces component count and board space.
  • High Performance: Optimizes timing for demanding applications.

Additional Details:

The CY2071ASL-526 typically comes in a small surface-mount package such as a TSSOP or QFN. It requires an external crystal or reference clock for its primary timing source. The device utilizes phase-locked loop (PLL) technology to generate the various output frequencies. The I2C interface allows for real-time adjustments of clock parameters. The "-526" likely signifies a specific configuration or programmed settings variant. Power supply filtering and decoupling are critical for maintaining low jitter performance. Detailed datasheets outline the specific frequency ranges, jitter specifications, and programming options.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess