EN
  • EN
  • DE

CY14B256L-SP45XIT

Part No CY14B256L-SP45XIT
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description nvSRAM 32kx8 ( 256kb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455448-CY14B256L-SP45XIT
Manufacturer Cypress Semiconductor Corp
Package Tube;Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Ultra Librarian 3D Model Ultra Librarian CY14B256L-SP45XIT CAD Model

Description

The CY14B256L-SP45XIT by Cypress is a cutting-edge non-volatile SRAM (nvSRAM) device, offering 256 kilobits of memory, organized as 32K words by 8 bits. This nvSRAM combines the ease of use of SRAM with non-volatile data retention, eliminating the need for an external battery to maintain the data when power is lost. It is particularly suited for use in critical data-logging, industrial control, and automotive systems, where data integrity and retention are paramount. The device operates over a wide temperature range, making it versatile for both commercial and industrial applications. It features Cypress's proprietary QuantumTrap technology, ensuring unparalleled data retention and reliability. The CY14B256L-SP45XIT's small form factor and SPI interface make it an easy-to-integrate solution for designs where space and power efficiency are key considerations.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess