EN
  • EN
  • DE

CY14B104N-BA25XC

Part No CY14B104N-BA25XC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC NVSRAM 4MBIT 25NS 48FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (256K x 16)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-FBGA (6x10)
Manufacturer Homepage www.cypress.com
Win Source Part Number 713999-CY14B104N-BA25XC
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B104N
ECCN 3A991.b.2.b
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian CY14B104N-BA25XC CAD Model

Description

The Cypress Semiconductor Corp CY14B104N-BA25XC is a 4Mb (256K x 16) Non-Volatile SRAM (NVSRAM).

  • Package: 48-TFBGA
  • Temperature Range: 0°C to 70°C
  • Interface: parallel
  • Write Cycle Time: 25ns
  • Applications: non-volatile memory
  • Mounting: SMD
  • Packaging: tube
  • Supply and Demand Status: limited
  • ECCN: 3A991.b.2.b

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2127 $64.8508
9+ $13.3033 $119.7297
14+ $12.8875 $180.4250
19+ $12.4717 $236.9623
24+ $12.0559 $289.3416
33+ $10.8085 $356.6805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess