EN
  • EN
  • DE

CY14B104LA-ZS20XIT

Part No CY14B104LA-ZS20XIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC NVSRAM 4MBIT 20NS 44TSOP / NVRAM NVSRAM Parallel 4Mbit 3V 44-Pin TSOP-II T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 20ns
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-TSOP (0.400", 10.16mm Width)
Manufacturer Package 44-TSOP II
Win Source Part Number 771988-CY14B104LA-ZS20XIT
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B104LA
Introduction Date December 14, 2007
ECCN 3A991.b.2.b
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CY14B104LA-ZS20XIT CAD Model

Description

The CY14B104LA-ZS20XIT is a non-volatile static RAM manufactured by Cypress Semiconductor Corp.

  • Capacity: 4Mb
  • Operating Supply Voltage: 3.3V
  • Access Time: 20ns
  • Package: 44-pin TSOP II
  • Estimated EOL Date: 2024

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess