EN
  • EN
  • DE

CY14B104L-BA25XC

Part No CY14B104L-BA25XC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC NVSRAM 4MBIT 25NS 48FBGA / NVRAM NVSRAM Parallel 4Mbit 3.3V 48-Pin FBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-FBGA (6x10)
Win Source Part Number 771989-CY14B104L-BA25XC
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B104L
Introduction Date March 06, 2007
ECCN 3A991.b.2.b
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY14B104L-BA25XC CAD Model

Description

The CY14B104L-BA25XC is a 4-Mbit (256K x 16) Nonvolatile Static RAM (nvSRAM) manufactured by Cypress Semiconductor Corp. It combines high-performance SRAM technology with nonvolatile data storage, offering fast read and write capabilities along with inherent data retention when power is lost.

Applications

  • Data logging: Used in applications requiring continuous data recording with no loss of data during power failures.
  • Industrial control systems: Provides reliable memory for critical parameters and settings in harsh industrial environments.
  • Medical devices: Ensures data integrity in medical equipment where data loss could have serious consequences.
  • Networking equipment: Stores configuration settings and temporary data in routers, switches, and other networking devices.
  • Automotive applications: Employed in automotive systems requiring nonvolatile memory, such as event data recorders and airbag control systems.

Features

  • High-speed SRAM: Offers fast read and write access times, enabling high-performance operation.
  • Nonvolatile data storage: Retains data indefinitely without power, eliminating the need for external battery backup.
  • Automatic data protection: Automatically stores data to nonvolatile memory upon power loss.
  • Wide operating voltage range: Operates over a broad voltage range, providing flexibility in system design.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Data integrity: Ensures critical data is preserved even during power outages, preventing data loss and system failures.
  • Simplified system design: Eliminates the need for external battery backup, reducing system complexity and cost.
  • High performance: Provides fast read and write access times, enabling high-speed operation.
  • Reliable operation: Offers robust performance in demanding environments, ensuring system stability.
  • Long-term data retention: Retains data for extended periods without power, providing long-term data storage.

Additional Details

The CY14B104L-BA25XC utilizes Cypress's nvSRAM technology, which combines a standard SRAM cell with a nonvolatile storage element. During normal operation, the device functions as a standard SRAM, providing fast read and write access. When power is lost, the data in the SRAM is automatically transferred to the nonvolatile memory, ensuring data retention. Upon power restoration, the data is automatically transferred back to the SRAM. This automatic data protection mechanism ensures data integrity without requiring any external intervention.

The device is available in various package options and temperature grades to meet different application requirements. It is designed for applications where data integrity and reliability are paramount, making it an ideal choice for critical systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4493 $60.8986
5+ $24.9838 $124.9190
8+ $24.2030 $193.6240
10+ $23.4222 $234.2220
13+ $22.6415 $294.3395
18+ $20.2991 $365.3838
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess