EN
  • EN
  • DE

CY14B101K-SP35XC

Part No CY14B101K-SP35XC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 1 Mbit (128K x 8) nvSRAM With Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 35ns
Access Time 35ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1163922-CY14B101K-SP35XC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B101K
Introduction Date December 08, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY14B101K-SP35XC CAD Model

Description

The CY14B101K-SP35XC is a Non-Volatile SRAM (NVSRAM) component that has a memory size of 1Mb (128K x 8).

  • Memory Size: 1Mb (128K x 8)
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Access Time: 35ns
  • Operating Supply Voltage: 2.7 V ~ 3.6 V
  • Operating Temperature: 0°C ~ 70°C (TA)
  • Manufacturer Package: 48-SSOP
  • Memory Interface: Parallel
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess