The BCM4339XKUBG is a high-performance Wi-Fi (802.11ac) and Bluetooth 4.0 combo chip manufactured by Cypress Semiconductor Corp. This highly integrated solution is designed for mobile devices requiring fast and reliable wireless connectivity with minimal power consumption.
Applications:
- Smartphones
- Tablets
- Wearable devices
- Portable gaming consoles
- Wireless audio devices
Features:
- 802.11ac Wi-Fi support
- Bluetooth 4.0 + HS (High Speed)
- Dual-band (2.4 GHz and 5 GHz) operation
- Integrated power amplifiers (PAs) and low-noise amplifiers (LNAs)
- Support for multiple stream MIMO (Multiple-Input Multiple-Output)
Benefits:
- Faster Wi-Fi Speeds: 802.11ac support provides significantly faster data transfer rates compared to previous Wi-Fi standards.
- Low Power Consumption: Optimized for low power operation, extending battery life in mobile devices.
- Enhanced Bluetooth Connectivity: Bluetooth 4.0 + HS provides improved data transfer speeds and power efficiency for Bluetooth devices.
- Reduced BOM Costs: Integrated PAs and LNAs minimize the need for external components, lowering the overall system cost.
- Improved Reliability: MIMO technology enhances Wi-Fi range and reliability, even in challenging environments.
Additional Details:
The BCM4339XKUBG supports advanced features such as beamforming, which focuses the Wi-Fi signal towards the receiving device for improved performance. The integrated Bluetooth 4.0 + HS enables seamless connectivity with a wide range of Bluetooth devices, including headsets, speakers, and wearable sensors. The chip also incorporates advanced coexistence mechanisms to minimize interference between Wi-Fi and Bluetooth signals, ensuring reliable performance. The chip is designed to meet the demanding requirements of mobile devices, providing high performance and low power consumption in a compact package. Please refer to the official Cypress datasheet for detailed technical specifications and operating characteristics.
The BCM4339XKUBG is a crucial component in modern mobile devices, providing high-speed Wi-Fi and Bluetooth connectivity while minimizing power consumption. It is widely used in smartphones, tablets, and other portable devices that require reliable and efficient wireless communication.