EN
  • EN
  • DE

BCM20732S

Part No BCM20732S
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Serial Interfaces I2C, SPI, UART
GPIO 14
Voltage - Supply 1.4V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-SMD Module
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991C
HTSUS 8542.31.0000
Win Source Part Number 863671-BCM20732S
Ultra Librarian 3D Model Ultra Librarian BCM20732S CAD Model

Description

The BCM20732S is a versatile RF transceiver IC that also includes an integrated MCU. It operates at a frequency of 2.4GHz and supports the Bluetooth v4.0 protocol.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.0
  • Serial Interfaces: I2C, SPI, UART
  • GPIO Pins: 14
  • Voltage Supply: 1.4V to 3.6V
  • Operating Temperature: -30°C to 85°C
  • Package: 48-SMD module
  • Mounting: Surface
  • Status: Obsolete
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess