EN
  • EN
  • DE

BCM20730A2KFBG

Part No BCM20730A2KFBG
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description Single-Chip Bluetooth Transceiver for Wireless Input Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1152185-BCM20730A2KFBG
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM20730A2KFBG CAD Model

Description

The BCM20730A2KFBG is a Bluetooth Low Energy (BLE) system-on-chip (SoC) from Cypress Semiconductor Corp (now Infineon Technologies). It's designed for low-power wireless applications requiring Bluetooth Smart or Bluetooth Low Energy connectivity. This SoC integrates a Bluetooth radio, a processor, and memory, offering a complete solution for Bluetooth Low Energy devices.

Applications

  • Wearable Devices: Fitness trackers, smartwatches, and health monitoring devices.
  • Medical Devices: Glucose meters, heart rate monitors, and other medical sensors.
  • Beacons: Proximity marketing, indoor navigation, and asset tracking.
  • Remote Controls: Bluetooth Smart remote controls for TVs, set-top boxes, and other devices.
  • Human Interface Devices (HID): Wireless keyboards, mice, and game controllers.
  • Internet of Things (IoT): Smart home devices, industrial sensors, and other connected devices.

Features

  • Bluetooth Low Energy (BLE): Supports Bluetooth 4.0 and later standards, enabling low-power communication.
  • Integrated Microcontroller: Features an ARM Cortex-M3 or similar microcontroller for application processing.
  • On-Chip Memory: Includes Flash memory and RAM for program storage and data handling.
  • Low Power Consumption: Optimized for battery-powered devices with various power-saving modes.
  • Over-the-Air (OTA) Updates: Supports firmware updates via Bluetooth.
  • Security Features: Includes hardware-based security features for secure communication.
  • Peripheral Interfaces: Offers various interfaces such as UART, SPI, I2C, and ADC for connecting to external sensors and devices.

Benefits

  • Low Power Consumption: Extends battery life in portable and wearable devices.
  • Simplified Development: Integrated SoC reduces the complexity of hardware and software design.
  • Cost-Effective Solution: Combines multiple functions into a single chip, reducing BOM cost.
  • Enhanced Connectivity: Provides reliable and secure Bluetooth Low Energy connectivity.
  • Flexibility: Supports a wide range of applications and use cases.
  • Faster Time-to-Market: Pre-certified Bluetooth solution accelerates product development.

Additional Details

The BCM20730A2KFBG typically operates in the 2.4 GHz ISM band. It supports adaptive frequency hopping (AFH) to minimize interference. The device incorporates advanced power management techniques to optimize power consumption in various operating modes, including sleep, deep sleep, and active modes. The chip's small form factor allows for integration into compact devices. Reference designs and software development kits (SDKs) are generally available from Cypress/Infineon to facilitate application development. These SDKs usually include Bluetooth protocol stacks, sample applications, and debugging tools.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess