EN
  • EN
  • DE

BCM2070CB0KUFBXGT

Part No BCM2070CB0KUFBXGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description SINGLE-CHIP BLUETOOTH PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Series *
Win Source Part Number 769732-BCM2070CB0KUFBXGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM2070CB0KUFBXGT CAD Model

Description

The BCM2070CB0KUFBXGT is a Bluetooth transceiver IC manufactured by Cypress Semiconductor Corp (formerly Broadcom). It is a single-chip Bluetooth 3.0 + High Speed (HS) solution. This IC is designed for a wide range of applications requiring Bluetooth connectivity, offering a balance of performance, power efficiency, and integration.

Applications

  • Bluetooth headsets and headphones
  • Bluetooth speakers
  • Bluetooth keyboards and mice
  • Remote controls
  • Gaming controllers
  • Health and fitness devices
  • Automotive infotainment systems

Features

  • Bluetooth 3.0 + HS compliant: Supports Bluetooth Classic and high-speed data transfer.
  • Integrated transceiver: Includes both transmitter and receiver functionality.
  • Low power consumption: Optimized for battery-powered devices.
  • Integrated power management: Simplifies power supply design.
  • Small form factor: Suitable for compact devices.
  • Advanced audio processing: Supports high-quality audio streaming.
  • Multiple host interfaces: Supports USB, UART, and PCM interfaces.

Benefits

  • Enhanced connectivity: Provides reliable and fast Bluetooth connections.
  • Extended battery life: Low power consumption maximizes operating time.
  • Simplified design: Integrated features reduce component count and design complexity.
  • High-quality audio: Delivers superior audio performance.
  • Versatile applications: Suitable for a wide range of Bluetooth-enabled devices.
  • Improved user experience: Reliable and seamless Bluetooth connectivity enhances the user experience.

Additional Details

The BCM2070CB0KUFBXGT utilizes a 40-pin UFBGA package. It typically operates within a voltage range of 1.8V to 3.3V. The integrated power management unit further optimizes power consumption by dynamically adjusting voltage levels based on application requirements. It supports profiles such as A2DP, AVRCP, HFP, and HSP, making it compatible with a wide range of Bluetooth devices. The Cypress (Broadcom) provides extensive software and development tools to facilitate the integration of the BCM2070CB0KUFBXGT into various platforms.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess