EN
  • EN
  • DE

BCM20707UA1KFFB4G

Part No BCM20707UA1KFFB4G
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 49VFBGA / Complies with Bluetooth Core Specification version 4.2 including BR/EDR/BLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 9dBm
Sensitivity -96.5dBm
Serial Interfaces I2S, SPI, UART
GPIO 8
Supply Voltage (V) 3.3V
Current - Receiving 26.4mA
Current - Transmitting 60mA
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-VFBGA, FCBGA
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804970-BCM20707UA1KFFB4G
Ultra Librarian 3D Model Ultra Librarian BCM20707UA1KFFB4G CAD Model

Description

The Cypress Semiconductor Corp is a manufacturer of electronic components.

  • Win Source Part Number: 804970-BCM20707UA1KFFB4G
  • Type: TxRx + MCU
  • Mounting Style: SMD
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.2
  • Power Output: 9dBm
  • Sensitivity: -96.5dBm
  • Current - Receiving: 26.4mA
  • RF Family/Standard: Bluetooth
  • Modulation: -
  • Serial Interfaces: I2S, SPI, UART
  • GPIO: 8
  • Current - Transmitting: 60mA
  • Operating Temperature Range: -30°C ~ 85°C
  • Manufacturer Package: 49-VFBGA, FCBGA
  • Data Rate (Maximum): 2Mbps
  • Supply and Demand Status: Balance
  • Manufacturer Pack Quantity: 490
  • MSL Level: 3 (168 Hours)
  • Supply Voltage (V): 3.3V

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1229 $63.6870
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6332 $236.8140
185+ $1.5789 $292.0965
245+ $1.4160 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess