EN
  • EN
  • DE

SDTM20161T-4R7M

Part No SDTM20161T-4R7M
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837037-SDTM20161T-4R7M
Ultra Librarian 3D Model Ultra Librarian SDTM20161T-4R7M CAD Model

Description

The SDTM20161T-4R7M is a power inductor manufactured by Cyntec. It is designed for use in various power management applications, providing efficient energy storage and filtering. This inductor is commonly used in DC-DC converters, power supplies, and other electronic circuits requiring stable and reliable power delivery.

Applications

  • DC-DC converters: Used for voltage regulation and power conversion in electronic devices.
  • Power supplies: Provides stable and filtered power to various components.
  • Mobile devices: Found in smartphones, tablets, and other portable devices for power management.
  • LED lighting: Used in LED drivers to regulate current and voltage.
  • Automotive electronics: Applied in automotive power systems for various electronic control units.

Features

  • High current handling: Capable of handling significant current without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact size: Allows for space-saving designs in electronic devices.
  • Shielded construction: Reduces electromagnetic interference (EMI) and ensures stable operation.
  • High reliability: Designed for long-term performance in demanding environments.

Benefits

  • Improved efficiency: Low DCR reduces power loss, enhancing the overall efficiency of the power circuit.
  • Stable power delivery: High current handling ensures consistent performance even under heavy loads.
  • Reduced EMI: Shielded construction minimizes interference, ensuring compatibility with other components.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Long-term reliability: Robust design ensures dependable performance over an extended lifespan.

Additional Details

The SDTM20161T-4R7M inductor has a value of 4.7μH (microhenries) and is designed with specific dimensions to facilitate surface mounting on printed circuit boards (PCBs). Key specifications include its saturation current, rated current, and operating temperature range. Cyntec provides detailed datasheets that include electrical characteristics, mechanical dimensions, and performance graphs, aiding engineers in properly implementing the inductor within their designs. This component plays a crucial role in maintaining power integrity and optimizing the performance of electronic systems.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess