EN
  • EN
  • DE

PUFE20161B-R47MS

Part No PUFE20161B-R47MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834460-PUFE20161B-R47MS
Ultra Librarian 3D Model Ultra Librarian PUFE20161B-R47MS CAD Model

Description

The PUFE20161B-R47MS is a power inductor manufactured by Cyntec. It's designed for use in DC-DC converters and power supplies, providing efficient energy storage and filtering. The inductor's key features include a small size, high current handling capacity, and low core loss, making it well-suited for a variety of applications where space and efficiency are critical.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Filtering applications

Features:

  • High Current Handling: Designed to withstand high DC currents without saturation effects.
  • Low DCR: Minimizes power losses and improves efficiency.
  • Small Form Factor: Compact size facilitates use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Saturation Current: Ensures stable performance under high load conditions.

Benefits:

  • Improved Efficiency: Low DCR leads to reduced power losses, enhancing the overall efficiency of power conversion circuits.
  • Reduced EMI: Shielded design minimizes electromagnetic interference, improving system performance and reliability.
  • Compact Design: Small size is ideal for portable devices and other applications where space is limited.
  • Stable Performance: High saturation current ensures stable operation even under high load conditions.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.

Additional Details:

The PUFE20161B-R47MS has an inductance value of 0.47 μH. It typically comes in a surface-mount package, facilitating automated assembly. The datasheet provides detailed information on the inductance tolerance, DCR, saturation current, and other relevant electrical characteristics. Consulting the datasheet is critical for proper application and derating. This inductor is frequently used in electronic devices, including smartphones, tablets, laptops, and other portable devices, where efficient power management is essential. The materials used in its construction are selected to provide temperature stability and long-term reliability.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess