EN
  • EN
  • DE

PUFE20161B-R24MS

Part No PUFE20161B-R24MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834459-PUFE20161B-R24MS
Ultra Librarian 3D Model Ultra Librarian PUFE20161B-R24MS CAD Model

Description

The PUFE20161B-R24MS is a power inductor manufactured by Cyntec, primarily used in DC-DC converters and power supply applications. Its design emphasizes efficient energy storage and filtering capabilities. This inductor boasts a compact size, substantial current handling capacity, and minimal core loss, making it suitable for diverse applications demanding high performance and space efficiency.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Filtering circuits

Features:

  • High Current Capability: Designed to handle significant DC currents without experiencing saturation, maintaining consistent performance.
  • Low DCR (DC Resistance): Minimizes power losses, improving overall circuit efficiency.
  • Compact Form Factor: Enables use in space-constrained environments, such as portable electronics.
  • Shielded Construction: Effectively reduces electromagnetic interference (EMI), ensuring cleaner operation.
  • High Saturation Current: Provides stable performance even under heavy load conditions, preventing performance degradation.

Benefits:

  • Enhanced Efficiency: Low DCR contributes to reduced power dissipation, leading to improved energy efficiency in power conversion.
  • Minimized EMI: Shielded design reduces electromagnetic noise, contributing to better system stability.
  • Space Saving Design: Compact dimensions allow for integration into smaller devices and tighter layouts.
  • Stable Operation: High saturation current ensures reliable performance, even with fluctuating loads.
  • Reliable Performance: Built to withstand demanding operating conditions, ensuring long-term reliability.

Additional Details:

The PUFE20161B-R24MS features an inductance value of 0.24 μH. It is generally available in a surface mount package for automated assembly. The manufacturer's datasheet includes comprehensive details regarding inductance tolerance, DCR values, saturation current specifications, and other critical electrical parameters. Consulting the datasheet is crucial for proper application and derating considerations. This inductor is frequently used in devices like smartphones, tablets, and laptops, where efficient power management is essential. The selection of core materials ensures stable inductance values across a wide range of operating temperatures.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess