EN
  • EN
  • DE

PUFE20161B-1R0MS

Part No PUFE20161B-1R0MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834458-PUFE20161B-1R0MS
Ultra Librarian 3D Model Ultra Librarian PUFE20161B-1R0MS CAD Model

Description

The PUFE20161B-1R0MS is a power inductor manufactured by Cyntec. It is designed for use in DC-DC converters and power supplies, providing efficient energy storage and filtering. This inductor features a small form factor, high current handling capability, and low core loss, making it suitable for a variety of applications.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Filtering applications

Features:

  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DCR: Minimizes power losses and improves efficiency.
  • Small Form Factor: Compact design allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Saturation Current: Ensures stable performance under high load conditions.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Compact Design: Small size allows for use in portable devices and other space-constrained applications.
  • Stable Performance: High saturation current ensures stable operation under high load conditions.
  • Reliable Operation: Robust design provides reliable performance in demanding applications.

Additional Details:

The PUFE20161B-1R0MS has an inductance value of 1.0 μH. It is typically available in a surface-mount package. The datasheet provides detailed information on the inductance tolerance, DCR, saturation current, and other electrical characteristics. It is important to consult the datasheet for precise application guidelines and derating information. This inductor is commonly used in various electronic devices, including smartphones, tablets, and laptops. The material used in the inductor construction helps to ensure temperature stability.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess