EN
  • EN
  • DE

CF31121D0R0-05-NH

Part No CF31121D0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC BOTTOM 12POS 0.5MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsFFC, FPC (Flat Flexible) ConnectorsFFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer Cvilux USA
Series CF31
Part Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 12
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.29mm ~ 0.34mm
Height Above Board 0.077" (1.95mm)
Locking Feature Flip Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Thermoplastic, Halogen Free
Actuator Material Thermoplastic, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 80.0μin (2.03μm)
Housing Color Natural
Actuator Color Black
Ultra Librarian 3D Model Ultra Librarian CF31121D0R0-05-NH CAD Model

You May Also Be Interested in

Omron
CONN FPC 20POS 0.5MM R/A
Lowest to $0.5821
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
CONN FFC FPC VERT 6POS 0.5MM SMD
Lowest to $1.1642
Molex, LLC
Lowest to $1.1142
Amphenol FCI
CONN FFC FPC TOP 16POS 0.5MM R/A
Lowest to $0.7872
Hirose Electric Co Ltd
CONN FFC FPC TOP 26POS 0.5MM R/A
Lowest to $0.8181
TE Connectivity
CONN FFC RCPT HSG 10POS 2.54MM
Lowest to $6.2459
TE Connectivity
CONN FPC TOP 20POS 0.5MM R/A
Lowest to $1.7993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
995+ $0.1007 $100.1965
1,540+ $0.0976 $150.3040
2,120+ $0.0944 $200.1280
2,740+ $0.0913 $250.1620
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess