EN
  • EN
  • DE

VAT1-S5-D5-SMT

Part No VAT1-S5-D5-SMT
Manufacturer CUI Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description dc-dc converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CUI Inc.
Win Source Part Number 1279076-VAT1-S5-D5-SMT
Manufacturer Homepage www.cui.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VAT1-S5-D5-SMT CAD Model

Description

The VAT1-S5-D5-SMT is a DC-DC converter manufactured by CUI Inc. It is designed to convert a 5V DC input voltage to a 5V DC output voltage with isolation. This isolated DC-DC converter is commonly used in applications where electrical isolation between the input and output is required for safety, noise reduction, or to break ground loops.

Applications:

  • Industrial Control Systems: Isolating sensitive control circuits from noisy power supplies.
  • Medical Equipment: Ensuring patient safety by isolating patient-connected circuits.
  • Instrumentation: Breaking ground loops and reducing noise in measurement circuits.
  • Communication Systems: Isolating communication interfaces to prevent interference.
  • Power over Ethernet (PoE) Applications: Providing isolated power to network devices.

Features:

  • Isolated DC-DC Converter: Provides electrical isolation between input and output.
  • 5V Input and 5V Output: Converts 5V DC to 5V DC.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Compact Size: Saves board space in space-constrained applications.
  • High Efficiency: Converts power efficiently, minimizing heat dissipation.
  • Short Circuit Protection: Protects the converter and the load from damage due to short circuits.

Benefits:

  • Enhanced Safety: Electrical isolation protects users and equipment from dangerous voltages.
  • Reduced Noise: Isolation breaks ground loops and reduces noise in sensitive circuits.
  • Improved System Reliability: Protection features prevent damage from fault conditions.
  • Simplified Design: Compact size and surface mount package simplify PCB layout.
  • Efficient Power Conversion: High efficiency minimizes heat generation and reduces power consumption.

Additional Details:

The VAT1-S5-D5-SMT typically provides an isolation voltage of 1kVDC or higher. The output current capability is typically around 200mA, but this is heavily dependant on the exact datasheet revision. The exact specifications, including input voltage range, output current, isolation voltage, efficiency, and operating temperature range, can be found in the official CUI Inc. datasheet. Additional considerations include input and output capacitance requirements, thermal derating information, and recommended PCB layout guidelines. These parameters are critical for the proper and safe application of the DC-DC converter.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess