EN
  • EN
  • DE

RCJ-32235

Part No RCJ-32235
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description 3 Port, Right Angle, Through Hole, RCA Jack Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Number of Ports 3
Orientation Horizontal
Shielding No
Win Source Part Number 1147407-RCJ-32235
Categories Barrel - Audio Connectors
Manufacturer CUI Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCJ-32235 CAD Model

Description

The RCJ-32235 is a panel mount RJ45 connector manufactured by CUI Inc. It's designed for Ethernet connectivity in various applications, providing a robust and reliable connection point for network cables.

Applications:

  • Industrial Control Panels: Used in control panels for connecting to Ethernet networks for remote monitoring and control.
  • Networking Equipment: Employed in routers, switches, and hubs for connecting network devices.
  • Test and Measurement Equipment: Utilized in test equipment for data transfer and communication with computers.
  • Medical Devices: Integrated into medical devices for network connectivity and data transmission.
  • Point of Sale (POS) Systems: Used in POS terminals for connecting to network printers and servers.

Features:

  • RJ45 Connector: Standard RJ45 interface for Ethernet connectivity.
  • Panel Mount Design: Designed for mounting on panels, providing a secure and accessible connection point.
  • Shielded: Shielded construction to minimize electromagnetic interference (EMI) and ensure signal integrity.
  • Through-Hole Termination: Through-hole pins for secure soldering to printed circuit boards (PCBs).
  • Durable Construction: Robust construction for reliable performance in harsh environments.
  • Compliant with Industry Standards: Meets industry standards for Ethernet connectivity.

Benefits:

  • Reliable Connection: Provides a secure and reliable connection for Ethernet cables.
  • Easy Installation: Panel mount design simplifies installation in enclosures and panels.
  • EMI Protection: Shielded construction minimizes EMI and ensures signal integrity.
  • Durable Performance: Robust construction ensures long-term reliability.
  • Standard Interface: RJ45 interface ensures compatibility with standard Ethernet networks.

Additional Details:

The RCJ-32235 typically features a standard RJ45 pinout and is designed for use with standard Ethernet cables. The panel thickness range is specified in the datasheet. It is often used in conjunction with other panel-mounted components such as power connectors and switches. Refer to the CUI Inc. datasheet for specific dimensions, electrical characteristics, and mounting instructions.

You May Also Be Interested in

Neutrik
AUDIO CONNECTOR
Need more? Email Us
Switchcraft Inc.
CONN RCA PLUG MONO R/A 2COND 3PC
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
CONN RCA JACK CHASIS MOUNT RED
Need more? Email Us
Neutrik
NCJ10FI-V Fiber Optic Connectors
Need more? Email Us
Neutrik
NCJ9FI-V Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess