EN
  • EN
  • DE

RCJ-2221

Part No RCJ-2221
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description CONN RCA JACK MONO 3.2MM R/A / 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Barrel - Audio Connectors
Mfr CUI Devices
Series RCJ
Package Box
Connector Type Phono (RCA) Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter 0.138" (3.50mm ID), 0.327" (8.30mm OD)
Number of Positions/Contacts 2 Sets of 2 Conductors, 3 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Through Hole, Right Angle
Termination Solder
Shielding Unshielded
Features Board Lock
Insulation Color Black, Red
Temperature Range - Operating -25°C ~ 70°C
Voltage - Rated 24VDC
Current Rating (Amps) 5 A
Contact Material - Plating Nickel
Body Material Brass
Body Color Silver, Black
Housing Material Acrylonitrile Butadiene Styrene (ABS)
Contact Material Brass
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 045-0694R,CP-1433,RCJ2221,CP-1433-NDR
Standard Package 324
Win Source Part Number 1021622-RCJ-2221
Ultra Librarian 3D Model Ultra Librarian RCJ-2221 CAD Model

Description

The CUI Devices RCJ-2221 is a connector component that is part of the RCJ series.

  • Win Source Part Number: 1021622-RCJ-2221
  • Application: Audio connectors for barrel type connectors
  • Board Lock: Yes
  • Connector Type: Phono (RCA) Jack
  • Termination: Solder
  • Package: Box
  • Contact Material: Brass
  • Housing Material: Acrylonitrile Butadiene Styrene (ABS)
  • Voltage Rating: 24VDC
  • Current Rating: 5A

You May Also Be Interested in

Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Amphenol
CONN RCA JACK CHASIS MOUNT RED
Need more? Email Us
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
580
Keystone Electronics
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Neutrik
NP3TM-R Fiber Optic Connectors
Need more? Email Us
Neutrik
NCJ10FI-V Fiber Optic Connectors
Need more? Email Us
970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
NP2RX Fiber Optic Connectors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess