EN
  • EN
  • DE

SD-80

Part No SD-80
Manufacturer CUI Inc.
Catalog Circular Connectors - Assemblies
Description CONN PLUG MALE DIN 8P SOLDER CUP / 8 Position Circular Connector Plug, Male Pins Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Manufacturer CUI Devices
Packaging Bag
Connector Type Plug, Male Pins
Number of Positions 8
Shell Size - Insert DIN (270 Degree)
Mounting Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Push-Pull
Orientation Keyed
Primary Material Metal
Shell Material Steel
Shell Finish Nickel
Contact Finish - Mating Nickel
Color Black, Silver
Features Strain Relief
Shielding Unshielded
Current Rating (Amps) 1A, 2A
Voltage Rating 100VAC, 12VDC
Temperature Range - Operating 5°C ~ 70°C
Contact Material Brass
Insert Material Polybutylene Terephthalate (PBT)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number CP-1080,CP-1080-NDR,045-0244R,SD80
Standard Package 250
Win Source Part Number 1334525-SD-80
Ultra Librarian 3D Model Ultra Librarian SD-80 CAD Model

Description

The CUI Devices 1334525-SD-80 is a circular connector assembly with 8 male pins in a push-pull fastening type.

  • Positions: 8
  • Fastening Type: Push-Pull
  • Voltage Rating: 100VAC and 12VDC
  • Current Rating: 1A and 2A
  • Connector Type: Plug
  • Termination: Solder Cup
  • Features: Strain Relief
  • Shell Size: DIN (270 Degree)
  • Shell Material: Steel with Nickel Finish
  • Insert Material: Polybutylene Terephthalate (PBT)
  • Shielding: Unshielded
  • Ingress Protection: None
  • Operating Temperature: 5°C to 70°C
  • Mounting: Free Hanging (In-Line)
  • Orientation: Keyed
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
Littelfuse Inc.
CONN PLUG FMALE 4 POS / 4 Position Circular Connector Plug, Female Sockets
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
MIL-DTL-5015 General Duty Style / Position Circular Connector
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess