EN
  • EN
  • DE

CSS-J4B20

Part No CSS-J4B20
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description magnetic buzzer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CUI Inc.
Win Source Part Number 1163589-CSS-J4B20
Manufacturer Homepage www.cui.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSS-J4B20 CAD Model

Description

The CSS-J4B20 is a series of current sense resistors manufactured by CUI Inc. These resistors are designed for accurate current measurement in a wide range of electronic applications. They offer low resistance values and high precision, making them suitable for applications where accurate current sensing is critical.

Applications

  • Power Supplies
  • Motor Control Circuits
  • Battery Management Systems
  • Overcurrent Protection
  • Current Monitoring

Features

  • Low Resistance Value: Minimizes power loss and voltage drop.
  • High Precision: Provides accurate current measurement.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance over a wide temperature range.
  • High Power Rating: Handles significant current without overheating.
  • Compact Size: Facilitates integration into densely populated circuit boards.

Benefits

  • Accurate Current Measurement: Enables precise control and monitoring of current flow.
  • Reduced Power Loss: Low resistance minimizes power dissipation.
  • Stable Performance: Low TCR ensures consistent accuracy over temperature variations.
  • Enhanced Reliability: High power rating and robust construction ensure long-term stable operation.
  • Space Saving: Compact size allows for integration into space-constrained applications.

Additional Details

The CSS-J4B20 series is available in various resistance values and power ratings. Key specifications include the resistance value, tolerance, power rating, and TCR. It is crucial to select the appropriate resistor value and power rating for the specific application. The resistors typically come in a surface mount package, facilitating automated assembly. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended soldering practices.

These current sense resistors are ideal for applications requiring accurate and reliable current measurement, such as power supplies, motor control, and battery management systems, where precise current monitoring and control are essential for optimal performance and safety.

You May Also Be Interested in

Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 11X14.2MM SMD
Lowest to $5.4545
DB Unlimited.
BUZZER ELECTRO 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Same Sky
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 44.45MM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9812 $59.7180
36+ $3.2667 $117.6012
55+ $3.1646 $174.0530
76+ $3.0625 $232.7500
98+ $2.9604 $290.1192
131+ $2.6542 $347.7002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess