EN
  • EN
  • DE
  • IT

RT1235B7TR7

Part No RT1235B7TR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 16 RES 50 OHM 32LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Tape & Reel
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 50
Tolerance ±1%
Number of Resistors 16
Number of Pins 32
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications DRAM, SDRAM, IDE
Mounting Type Surface Mount
Package / Case 32-LBGA
Supplier Device Package 32-BGA (8x4)
Size / Dimension 0.315" L x 0.157" W (8.00mm x 4.00mm)
Height - Seated (Max) 0.053" (1.34mm)
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 661374-RT1235B7TR7
Ultra Librarian 3D Model Ultra Librarian RT1235B7TR7 CAD Model

Description

The 661374-RT1235B7TR7 is a resistor network from the ClearONE™ series by CTS Resistor Products.

  • Circuit Type: 50-ohm dual terminator
  • Number of Resistors: 16
  • Number of Pins: 32
  • Size: 0.315" L x 0.157" W (8.00mm x 4.00mm)
  • Packaging: tape and reel
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power per Element: 50mW
  • Mounting: surface mountable
  • Package: 32-LBGA
  • Operating Temperature Range: -55°C to 125°C
  • Status: obsolete
  • Category: Resistors

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess