EN
  • EN
  • DE

RT1201B7TR7

Part No RT1201B7TR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 32 RES 10 OHM 64LBGA / Res NET 10 Ohm 1% 1W ±200ppm/°C ISOL 64-Pin BGA Ball SMD T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Series ClearONE
Packaging Reel package
Circuit Type Dual Terminator
Resistance (Ohms) 10
Tolerance ±5%
Number of Resistors 32
Number of Pins 64
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Operating Temperature Range -55°C ~ 125°C
Applications Compact PCI
Mounting SMD
Package 64-LBGA
Manufacturer Package 64-BGA (16x4)
Dimension 0.630" L x 0.157" W (16.00mm x 4.00mm)
Height - Seated (Maximum) 0.053" (1.34mm)
Win Source Part Number 793397-RT1201B7TR7
Popularity Medium
Supply and Demand Status Limited
Family Name RT12
Introduction Date June 27, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian RT1201B7TR7 CAD Model

Description

The CTS Resistor Products ClearONE series RT12 dual terminator resistor is a high-quality electronic component.

  • Resistance: 10 Ohms
  • Tolerance: ±5%
  • Temperature Range: -55°C to 125°C
  • Package: 64-LBGA (32 resistors, 64 pins)
  • Power per Element: 50mW
  • Family Name: RT12
  • Series: ClearONE

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess