EN
  • EN
  • DE

RT1200B7

Part No RT1200B7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RESISTOR NETWORK SMD BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Bulk
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 10
Tolerance ±1%
Number of Resistors 16
Number of Pins 36
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications Compact PCI®
Mounting Type Surface Mount
Package / Case 36-LBGA
Supplier Device Package 36-BGA (8x4)
Size / Dimension 0.315" L x 0.157" W (8.00mm x 4.00mm)
Height - Seated (Max) 0.053" (1.34mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 661372-RT1200B7
Ultra Librarian 3D Model Ultra Librarian RT1200B7 CAD Model

Description

The 661372-RT1200B7 is a resistor network from the ClearONE™ series by CTS Resistor Products. It is a 10-ohm dual terminator circuit type with 16 resistors and 36 pins.

  • Size: 0.315" L x 0.157" W (8.00mm x 4.00mm)
  • Packaging: Bulk packaged
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power per Element: 50mW
  • Mounting: Surface mountable
  • Package: 36-LBGA package
  • Operating Temperature: -55°C to 125°C
  • Product Status: Obsolete

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess