EN
  • EN
  • DE

RC3002B7TR13

Part No RC3002B7TR13
Manufacturer CTS Resistor Products
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC 50 OHM/0.1UF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer CTS Resistor Products
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 1st
Technology RC
Number of Channels 9
Resistance - Channel (Ohms) 50
Values R = 50 Ohms, C = 0.1μF
ESD Protection No
Temperature Range - Operating -55°C to 85°C
Applications General Purpose
Mounting SMD (SMT)
Dimension 0.380" L x 0.143" W (9.64mm x 3.64mm)
Height 0.072" (1.83mm)
Win Source Part Number 046135-RC3002B7TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC3002B7TR13 CAD Model

Description

The 046135-RC3002B7TR13 is a low pass filter designed for general-purpose applications from CTS Resistor Products.

  • Type: SMD (SMT)
  • Height: 0.072" (1.83mm)
  • Channels: 9
  • Resistance: 50 Ohms
  • Capacitance: 0.1μF
  • Filter Order: 1st
  • Center/Cutoff Frequency: - as per the specification
  • ESD Protected: No
  • Packaging: Bulk
  • Form Factor: Reel-TR
  • Status: Active
  • Operating Temperature: -55°C to 85°C
  • Dimension: 0.380" L x 0.143" W (9.64mm x 3.64mm)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.3758 $114.7516
3+ $47.0778 $141.2334
4+ $45.6063 $182.4252
6+ $44.1360 $264.8160
7+ $42.6645 $298.6515
10+ $38.2513 $382.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess