Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Packaging Bulk
Status Active
Terminal Block Type Barrier Block
Number of Circuits 6
Number of Wire Entries 6
Pitch 0.437" (11.10mm)
Number of Rows 1
Current Rating 30A
Wire Gauge 10 AWG
Top Termination Screws with Captive Plate
Bottom Termination PC Pin
Barrier Type 2 Wall (Dual)
Features Filter 15000pF, Flange
Terminal Screw Material Brass
Terminal Screw Finish Tin
Mounting Chassis, Panel
Temperature Range - Operating -40°C to 105°C
Material - Insulation Polybutylene Terephthalate (PBT)
Material Flammability Rating UL94 V-0
Win Source Part Number 1006703-7606-602LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 7606-602LF CAD Model

Description

The 1006703-7606-602LF is a barrier block connector with six circuits and six wire entries from Tusonix a Subsidiary of CTS Electronic Components.

  • Pitch: 0.437" (11.10mm)
  • Filter: 15000pF with a Flange
  • Insulation Material: Polybutylene Terephthalate (PBT)
  • Flammability Rating: UL94 V-0
  • Current Rating: 30A
  • Wire Gauge: 10 AWG
  • Mounting: Chassis or Panel
  • Top Termination: Screws with a Captive Plate
  • Bottom Termination: PC Pin
  • Packaging: Bulk
  • Temperature Range: -40°C to 105°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Eaton Bussmann
SPECIAL TERM. BLOCK 6CKT
Need more? Email Us
ECAD model for KUXSC6S2093
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.385\
Need more? Email Us
ECAD model for NSS3-WH
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-20
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-16L3
Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KU12-00WCNUV
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB300-0500
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for KUX12-BP
Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KU8-BPWCMT
Eaton Bussmann
TERMINAL BLK BARRIER 15POLE
Need more? Email Us
ECAD model for TB300-15L3L4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention