Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr CTS Electrocomponents
Series 262
Package Bulk
Product Status Obsolete
Resistance 500 kOhms
Power (Watts) 0.15W
Tolerance ±20%
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Carbon
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.370" x 0.394" Face (9.40mm x 10.00mm)
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Names X262R504B,X262R504B-ND
Standard Package 1,500
Win Source Part Number 1036199-262XR504B
Ultra Librarian 3D Model Ultra Librarian 262XR504B CAD Model

Description

The 1036199-262XR504B is a carbon trimmer potentiometer manufactured by CTS Electrocomponents.

  • Manufacturer: CTS Electrocomponents
  • Resistance: 500 kOhms
  • Tolerance: ±20%
  • Power Rating: 0.15W
  • Mounting Style: Through-hole
  • Shape: Rectangular
  • Dimension: 0.370" x 0.394" face (9.40mm x 10.00mm)
  • Adjustment Type: Side adjustment
  • Turns: One turn
  • Series: 262 series
  • Termination Style: PC pins
  • Package: Bulk
  • Standard Package: 1,500
  • Alternative Parts: PT10LV10-504A2020, PT10LH01-504A2020, 3319P-1-504, CB10LV474M, 416PA504M, and 3306W-1-504
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Vishay
TRIMMER 20 OHM 0.25W PC PIN SIDE / 20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21.0 Turn Side Adjustment
Need more? Email Us
ECAD model for Y406920R0000J0L
Bourns Inc.
SLIDE POT 200KOHM 0.05W TOP 20MM / 200 kOhms 0.05W, 1/20W Through Hole Slide Potentiometer Top Adjustment Type
Lowest to $1.7008
ECAD model for PTL20-10G0-204B2
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 53C35MEG
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP / 5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Need more? Email Us
ECAD model for T93YB502KT20
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR2KLF
Panasonic
Res Cermet Trimmer 100K Ohm 25% 1/5W 1Turn (3.8 X 4.5 X 1.4mm) Foot Print SMD Carrier T/R
Need more? Email Us
ECAD model for EVM1DSX30B15
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.6078
ECAD model for 64WR10KLF
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for M64Y501KB40

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention