EN
  • EN
  • DE

194-6MST

Part No 194-6MST
Manufacturer CTS Electrocomponents
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 0.05A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST
Number of Positions 6
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.311" (7.90mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1552614-194-6MST
Ultra Librarian 3D Model Ultra Librarian 194-6MST CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
Nidec Copal Electronics
SW ROTARY DIP HEX COMP 0.1A 5V
Lowest to $1.5308
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7425
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3496
Nidec Copal Electronics
SWITCH DIP 2POS SPST 100MA 6V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7358
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess